X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
COLORSTIX 5 YELLOW 2 BLACK
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-1827-00
Category :
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
ink sticks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:35:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15876
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Xerox COLORSTIX 5 YELLOW 2 BLACK:
The short editorial description of Xerox COLORSTIX 5 YELLOW 2 BLACK
COLORSTIX 5 YELLOW 2 BLACK F PHASER 850 NS (NMS)

Marketing text Xerox COLORSTIX 5 YELLOW 2 BLACK

:
The official marketing text of Xerox COLORSTIX 5 YELLOW 2 BLACK as supplied by the manufacturer
Genuine Xerox 5 Yellow, 2 Free Black ColorStix, Phaser 850
Used With Phaser™ 850
Capacity* 5,915 pages
* Supply capacities are based on 5% coverage on an A-size page.
Short summary description Xerox COLORSTIX 5 YELLOW 2 BLACK:
This short summary of the Xerox COLORSTIX 5 YELLOW 2 BLACK data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox COLORSTIX 5 YELLOW 2 BLACK, 374.649 x 88.899 x 47.624 mm
Long summary description Xerox COLORSTIX 5 YELLOW 2 BLACK:
This is an auto-generated long summary of Xerox COLORSTIX 5 YELLOW 2 BLACK based on the first three specs of the first five spec groups.
Xerox COLORSTIX 5 YELLOW 2 BLACK. Dimensions (WxDxH): 374.649 x 88.899 x 47.624 mm, Weight: 335.6 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
374.649 x 88.899 x 47.624 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
335.6 g
Technical details
Package weight
Weight of the packaged product.
3356 kg
Package width
The distance from one side of the packaging to the other.
8.89 cm
Technical details
Package height
The distance from the top to the bottom of the packaging.
4.76 cm
Package length
37.5 cm
Box width
8.89 cm (3.5")
Box depth
37.5 cm (14.75")
Box height
4.76 cm (1.875")
Package weight
.74 lb
Brand
Image
Product code
Product
Stock
Price from
Xerox GEEL COLORSTIX 5 STUKS MET 2 STICKS BLACK PHASER 850
Xerox GEEL COLORSTIX 5 STUKS MET 2 STICKS BLACK PHASER 850
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
016182700
USD 70.77
(excl. VAT)
USD 85.63(incl. VAT)
Xerox 16182700 ink stick
Xerox 16182700 ink stick
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16182700
USD 0.24
(excl. VAT)
USD 0.29(incl. VAT)
Spectra Star

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Spectra Star Colorstix geel-zwart (7)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
084155
 —