X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta ColorStix® Ink, 5 Magenta Sticks + 2 Black Sticks
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-1826-00
Category :
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
ink sticks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:32:42
The date of the most recent change of this product data-sheet in Icecat.
Product views: 18190
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Xerox Magenta ColorStix® Ink, 5 Magenta Sticks + 2 Black Sticks:
The short editorial description of Xerox Magenta ColorStix® Ink, 5 Magenta Sticks + 2 Black Sticks
Magenta ColorStix® Ink, 5 Magenta Sticks + 2 Black Sticks

Marketing text Xerox Magenta ColorStix® Ink, 5 Magenta Sticks + 2 Black Sticks

:
The official marketing text of Xerox Magenta ColorStix® Ink, 5 Magenta Sticks + 2 Black Sticks as supplied by the manufacturer
- Used With Phaser™ 850
- Capacity 5,915 pages
Short summary description Xerox Magenta ColorStix® Ink, 5 Magenta Sticks + 2 Black Sticks:
This short summary of the Xerox Magenta ColorStix® Ink, 5 Magenta Sticks + 2 Black Sticks data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Magenta ColorStix® Ink, 5 Magenta Sticks + 2 Black Sticks
Long summary description Xerox Magenta ColorStix® Ink, 5 Magenta Sticks + 2 Black Sticks:
This is an auto-generated long summary of Xerox Magenta ColorStix® Ink, 5 Magenta Sticks + 2 Black Sticks based on the first three specs of the first five spec groups.
Xerox Magenta ColorStix® Ink, 5 Magenta Sticks + 2 Black Sticks
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Technical details
Print technology
Indicates the method used to print by this product.
Inkjet
Package height
The distance from the top to the bottom of the packaging.
4.76 cm
Package width
The distance from one side of the packaging to the other.
8.89 cm
Package length
37.5 cm
Technical details
Package weight
Weight of the packaged product.
3356 kg
Box depth
37.5 cm (14.75")
Box height
4.76 cm (1.875")
Box width
8.89 cm (3.5")
Package weight
.74 lb
Brand
Image
Product code
Product
Stock
Price from
Tektronix

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63442 channel partners already
Tektronix Magenta ColorStix, Phaser 850
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
016182600
 —