X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phaser 750 - Main Charge Grid (30,000 Images*)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-1665-00 show
Show alternative article codes used in the online market place
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:38:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17163
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Long product name Xerox Phaser 750 - Main Charge Grid (30,000 Images*):
The short editorial description of Xerox Phaser 750 - Main Charge Grid (30,000 Images*)
UNIT PRIMARY LOAD F PHASER 740 750 NS (NMS)

Marketing text Xerox Phaser 750 - Main Charge Grid (30,000 Images*)

:
The official marketing text of Xerox Phaser 750 - Main Charge Grid (30,000 Images*) as supplied by the manufacturer
The quality of your documents communicates your image to the world and to your customers.Tektronix formulates every supply product to match the performance specifications of your Xerox equipment.
Short summary description Xerox Phaser 750 - Main Charge Grid (30,000 Images*):
This short summary of the Xerox Phaser 750 - Main Charge Grid (30,000 Images*) data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Phaser 750 - Main Charge Grid (30,000 Images*), Laser, 5 - 35 °C, 10 - 80%, 152.3 x 101.5 x 355.5 mm
Long summary description Xerox Phaser 750 - Main Charge Grid (30,000 Images*):
This is an auto-generated long summary of Xerox Phaser 750 - Main Charge Grid (30,000 Images*) based on the first three specs of the first five spec groups.
Xerox Phaser 750 - Main Charge Grid (30,000 Images*). Page yield: 3000 pages, Print technology: Laser. Dimensions (WxDxH): 152.3 x 101.5 x 355.5 mm, Weight: 2.27 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
3000 pages
Print technology
Indicates the method used to print by this product.
Laser
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
152.3 x 101.5 x 355.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.27 kg
Brand
Image
Product code
Product
Stock
Price from
Xerox MAIN CHARGE GRID, PHASER 740/750
Xerox MAIN CHARGE GRID, PHASER 740/750
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
016166500
USD 45.53
(excl. VAT)
USD 54.64(incl. VAT)
Tektronix

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63485 channel partners already
Tektronix Main Charge Grid
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
016166500
 —