location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox DRUM + TONER

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DRUM + TONER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-1523-00
Category:
Components needed to build a printer.
Printer Kits Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:21:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox DRUM + TONER :
The long product name of Xerox DRUM + TONER. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DRUM + TONER F PHASER 560 NS (NMS)
More>>>
Xerox DRUM + TONER:
The official description of Xerox DRUM + TONER as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Color Imaging Unit, Phaser 560
Used With Phaser™ 560
Capacity* 60,000 images
* Supply capacities are based on 5% coverage on an A-size page.

Short summary description Xerox DRUM + TONER:
This short summary of the Xerox DRUM + TONER data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox DRUM + TONER, 7.03 kg, 457.199 x 406.399 x 273.049 mm

Long summary description Xerox DRUM + TONER:
This is an auto-generated long summary of Xerox DRUM + TONER based on the first three specs of the first five spec groups.

Xerox DRUM + TONER. Weight: 7.03 kg, Dimensions (WxDxH): 457.199 x 406.399 x 273.049 mm

Weight & dimensions
Weight
7.03 kg
Weight & dimensions
Dimensions (WxDxH)
457.199 x 406.399 x 273.049 mm
Brand Image Product code Product Stock Price from
Tektronix

Tektronix Imaging kit 016152300
(show image)
016152300 Imaging kit 016152300 0.00
(excl. VAT)
0 (incl. VAT)