location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 013R00603 printer drum Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
013R00603
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
013R00603
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205136036 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 22:55:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox 013R00603 printer drum Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: Xerox
  • - 1 pc(s)
Long product name Xerox 013R00603 printer drum Original 1 pc(s) :
The long product name of Xerox 013R00603 printer drum Original 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

200k, MCY
More>>>
Xerox 013R00603 printer drum Original 1 pc(s):
The official description of Xerox 013R00603 printer drum Original 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox offers these supplies developed specifically to keep your Xerox equipment operating at peak performance.

Short summary description Xerox 013R00603 printer drum Original 1 pc(s):
This short summary of the Xerox 013R00603 printer drum Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 013R00603, Original, Xerox, WorkCentre 7655/7665/7675 DocuColor 240/250 WorkCentre 7755/7765/7775 DocuColor 242/252/260, 1 pc(s), Laser printing, 501.6 mm

Long summary description Xerox 013R00603 printer drum Original 1 pc(s):
This is an auto-generated long summary of Xerox 013R00603 printer drum Original 1 pc(s) based on the first three specs of the first five spec groups.

Xerox 013R00603. Type: Original, Brand compatibility: Xerox, Compatibility: WorkCentre 7655/7665/7675 DocuColor 240/250 WorkCentre 7755/7765/7775 DocuColor 242/252/260. Package width: 501.6 mm, Package depth: 139.7 mm, Package height: 139.7 mm. Page yield (colour): 200000 pages

Features
Print technology
Laser printing
Compatibility *
WorkCentre 7655/7665/7675 DocuColor 240/250 WorkCentre 7755/7765/7775 DocuColor 242/252/260
Type *
Original
Brand compatibility *
Xerox
Quantity per pack *
1 pc(s)
Multipack *
No
Weight & dimensions
Package width
501.6 mm
Package depth
139.7 mm
Package height
139.7 mm
Package weight
1.11 kg
Logistics data
Harmonized System (HS) code
84439990
Other features
Page yield (colour)
200000 pages
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)