location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 006R01452 toner cartridge 2 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
006R01452
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R01452
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0095205614527 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 21:29:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox 006R01452 toner cartridge 2 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 34000 pages
  • - Laser printing
  • - 2 pc(s)
Long product name Xerox 006R01452 toner cartridge 2 pc(s) Original Cyan :
The long product name of Xerox 006R01452 toner cartridge 2 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

34k, 2 pcs, cyan
More>>>
Xerox 006R01452 toner cartridge 2 pc(s) Original Cyan:
The official description of Xerox 006R01452 toner cartridge 2 pc(s) Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Xerox Cyan Toner Eh Twin Pack, Cartridge for WorkCentre 7655/7665/7675 is specially formulated and tested to provide the best image quality and most reliable printing you can count on page after page. Xerox Genuine Supplies and Xerox equipment are made for each other. Accept no imitations.

Short summary description Xerox 006R01452 toner cartridge 2 pc(s) Original Cyan:
This short summary of the Xerox 006R01452 toner cartridge 2 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 006R01452, 34000 pages, Cyan, 2 pc(s)

Long summary description Xerox 006R01452 toner cartridge 2 pc(s) Original Cyan:
This is an auto-generated long summary of Xerox 006R01452 toner cartridge 2 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Xerox 006R01452. Colour toner page yield: 34000 pages, Printing colours: Cyan, Quantity per pack: 2 pc(s)

Features
Compatibility *
DocuColor 240/250, WorkCentre 7655/7665/7675 DocuColor 242/252/260
Quantity per pack *
2 pc(s)
Colour toner page yield *
34000 pages
Type *
Original
Printing colours *
Cyan
Features
Brand compatibility *
Xerox
Other features
Colour
Yes
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Xerox 006R01450 toner cartridge 2 pc(s) Original Yellow Xerox 006R01450 toner cartridge 2 pc(s) Original Yellow
(show image)
006R01450 006R01450
Xerox 006R01451 toner cartridge 2 pc(s) Original Magenta Xerox 006R01451 toner cartridge 2 pc(s) Original Magenta
(show image)
006R01451 006R01451
Xerox Print Cartridge Xerox Print Cartridge
(show image)
101R00432 Print Cartridge
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Polska 1 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Switzerland 1 distributor(s)