X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Toner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R01122 show
Show alternative article codes used in the online market place
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Dec 2004
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:30:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 96625
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-12-04 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Xerox Black Toner:
The short editorial description of Xerox Black Toner
Black Toner Cartridge

Marketing text Xerox Black Toner

:
The official marketing text of Xerox Black Toner as supplied by the manufacturer
- Description:DC1632/DC2240 Black Toner Cartridge.
- Machine Type: DC 1632/2240, C32/40, 3535 Black Toner.
- Format: DC 1632/2240, C32/40, 3535 Black Toner.
- Whiteness: DC 1632/2240, C32/40, 3535 Black Toner CIE.
Short summary description Xerox Black Toner:
This short summary of the Xerox Black Toner data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Black Toner, Black
Long summary description Xerox Black Toner:
This is an auto-generated long summary of Xerox Black Toner based on the first three specs of the first five spec groups.
Xerox Black Toner. Printing colours: Black. Package width: 11.4 cm, Package height: 10.4 cm, Package weight: 1.36 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Colour
Yes
Box depth
38.1 cm (15")
Box height
10.4 cm (4.1")
Box width
11.4 cm (4.5")
Packaging data
Package length
38.1 cm
Package width
The distance from one side of the packaging to the other.
11.4 cm
Package height
The distance from the top to the bottom of the packaging.
10.4 cm
Package weight
Weight of the packaged product.
1.36 kg
Package weight
3 lb