X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Skyw Toner W in
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
006R00914 show
Show alternative article codes used in the online market place
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:48:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 26356
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Xerox Skyw Toner W in:
The short editorial description of Xerox Skyw Toner W in
Tonercartridge XD100/102/103f/104/120f/155df

Marketing text Xerox Skyw Toner W in

:
The official marketing text of Xerox Skyw Toner W in as supplied by the manufacturer
XD Series Toner Cartridge
Reorder 6R914
1 Toner Cartridge per carton
Up to 6,000 page yield at 5% area coverage
Outstanding reliability
Using genuine Xerox supplies lowers your maintenance costs and helps reduce service calls.
Compatibility

WorkCentre XD100™ Digital Copier - Laser Printer
WorkCentre XD102™ Digital Copier - Laser Printer
WorkCentre XD103f™ Digital Copier - Laser Printer
WorkCentre XD105f™ Digital Copier - Laser Printer
WorkCentre XD120f Digital Copier - Laser Printer
WorkCentre XD125f Digital Copier - Laser Printer
WorkCentre XD130df Digital Copier - Laser Printer
WorkCentre XD155df Digital Copier - Laser Printer

Short summary description Xerox Skyw Toner W in:
This short summary of the Xerox Skyw Toner W in data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Skyw Toner W in, Black, Laser, Netherlands
Long summary description Xerox Skyw Toner W in:
This is an auto-generated long summary of Xerox Skyw Toner W in based on the first three specs of the first five spec groups.
Xerox Skyw Toner W in. Page yield: 6000 pages, Printing colours: Black, Print technology: Laser. Package width: 220 m, Package height: 120 m, Package weight: 14.2 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
6000 pages
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
Laser
Colour
Yes
Country of origin
Country where the device is made.
Netherlands
Packaging data
Package length
420 m
Package width
The distance from one side of the packaging to the other.
220 m
Package height
The distance from the top to the bottom of the packaging.
120 m
Package weight
Weight of the packaged product.
14.2 kg