Long product name Xerox Pre-Collated printing paper A3 (297x420 mm) 500 sheets White, Yellow
:
The long product name of Xerox Pre-Collated printing paper A3 (297x420 mm) 500 sheets White, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
A3, Straight Collated, 2 Part, CB-CF, White/Yellow, 500 Sheets/Pack, 2 Packs/Box
More>>>
Xerox Pre-Collated printing paper A3 (297x420 mm) 500 sheets White, Yellow:
The official description of Xerox Pre-Collated printing paper A3 (297x420 mm) 500 sheets White, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Xerox Carbonless Pre-Collated Paper is the ideal way of producing small amounts of Carbonless forms in one simple process. The specification of the laser printer or copier used, determines the 'pre-collation' option required for automatic pre-collated multi-part forms. Alternative colour collation can be supplied on request.
Short summary description Xerox Pre-Collated printing paper A3 (297x420 mm) 500 sheets White, Yellow:
This short summary of the Xerox Pre-Collated printing paper A3 (297x420 mm) 500 sheets White, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Pre-Collated, Laser printing, A3 (297x420 mm), 500 sheets, White, Yellow
Long summary description Xerox Pre-Collated printing paper A3 (297x420 mm) 500 sheets White, Yellow:
This is an auto-generated long summary of Xerox Pre-Collated printing paper A3 (297x420 mm) 500 sheets White, Yellow based on the first three specs of the first five spec groups.
Xerox Pre-Collated. Recommended usage: Laser printing, Paper size: A3 (297x420 mm), Sheets per pack: 500 sheets