location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 003R99073 printing paper A4 (210x297 mm) 500 sheets Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
003R99073
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R99073
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Xerox 003R99073 printing paper A4 (210x297 mm) 500 sheets Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4 (210x297 mm)
  • - 84 g/m²
  • - 500 sheets
  • - Green
Long product name Xerox 003R99073 printing paper A4 (210x297 mm) 500 sheets Green :
The long product name of Xerox 003R99073 printing paper A4 (210x297 mm) 500 sheets Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

84g/m2, A4, Green, CFB, Middle Sheets, 500 Sheets/ Pack, 5 Packs/Box
More>>>
Xerox 003R99073 printing paper A4 (210x297 mm) 500 sheets Green:
The official description of Xerox 003R99073 printing paper A4 (210x297 mm) 500 sheets Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With multi-tray printers, you have the option to use singles rather than per-coated sets, allowing high flexibility of form colour sequence. All 3 sheet types are available in White, Yellow, Pink and Blue tints.

Short summary description Xerox 003R99073 printing paper A4 (210x297 mm) 500 sheets Green:
This short summary of the Xerox 003R99073 printing paper A4 (210x297 mm) 500 sheets Green data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 003R99073, A4 (210x297 mm), 500 sheets, 84 g/m², Green

Long summary description Xerox 003R99073 printing paper A4 (210x297 mm) 500 sheets Green:
This is an auto-generated long summary of Xerox 003R99073 printing paper A4 (210x297 mm) 500 sheets Green based on the first three specs of the first five spec groups.

Xerox 003R99073. Paper size: A4 (210x297 mm), Sheets per pack: 500 sheets, Media weight: 84 g/m²

Features
Paper size *
A4 (210x297 mm)
Sheets per pack *
500 sheets
Product colour
Green
Features
Media weight *
84 g/m²
Other features
Packs per box
5
Sheets per box
2500
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)