Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 003R99072 A4 (210×297 mm) Blue printing paper

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
003R99072
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R99072
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6110
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 10 Oct 2017 20:59:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 003R99072 A4 (210×297 mm) Blue printing paper :
The short editorial description of Xerox 003R99072 A4 (210×297 mm) Blue printing paper

84g/m2, A4, Blue, CFB, Middle Sheets, 500 Sheets/ Pack, 5 Packs/Box
More>>>

Xerox 003R99072 A4 (210×297 mm) Blue printing paper:
The official marketing text of Xerox 003R99072 A4 (210×297 mm) Blue printing paper as supplied by the manufacturer
With multi-tray printers, you have the option to use singles rather than per-coated sets, allowing high flexibility of form colour sequence. All 3 sheet types are available in White, Yellow, Pink and Blue tints.
Short summary description Xerox 003R99072 A4 (210×297 mm) Blue printing paper:
This short summary of the Xerox 003R99072 A4 (210×297 mm) Blue printing paper data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 003R99072, A4 (210×297 mm), Blue, 84 g/m², 500 sheets
Long summary description Xerox 003R99072 A4 (210×297 mm) Blue printing paper :

Xerox 003R99072. Paper size: A4 (210×297 mm), Colour of product: Blue, Media weight: 84 g/m². Sheets per pack: 500 sheets

This is an auto-generated long summary of Xerox 003R99072 A4 (210×297 mm) Blue printing paper based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Paper size *
The size of the paper e.g. A4, A3.
A4 (210×297 mm)
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Media weight *
The weight of the media used with this product.
84 g/m²
Packaging content
Sheets per pack *
The number of sheets of paper etc. in each pack.
500 sheets
Packs per box
5
Sheets per box
2500
Country Distributor
United Kingdom 1 distributor(s)
X