Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 003R98806 A4 (210×297 mm) Vinyl White printing paper

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
003R98806
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R98806
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6193
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 20 Oct 2017 00:02:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 003R98806 A4 (210×297 mm) Vinyl White printing paper :
The short editorial description of Xerox 003R98806 A4 (210×297 mm) Vinyl White printing paper

120g/m2, A4, Long Grain, 250 Sheets/pack, 5 Packs/Box, ECF, White
More>>>

Xerox 003R98806 A4 (210×297 mm) Vinyl White printing paper:
The official marketing text of Xerox 003R98806 A4 (210×297 mm) Vinyl White printing paper as supplied by the manufacturer
An uncoated paper specifically developed to give great results in digital colour printers. This high white sheet combines great looking print with great environmental standards. Made from 80% PCW (Post Consumer Waste). Blean type ECF.
Short summary description Xerox 003R98806 A4 (210×297 mm) Vinyl White printing paper:
This short summary of the Xerox 003R98806 A4 (210×297 mm) Vinyl White printing paper data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 003R98806, A4 (210×297 mm), Vinyl, White, 120 g/m², ECF, 250 sheets
Long summary description Xerox 003R98806 A4 (210×297 mm) Vinyl White printing paper :

Xerox 003R98806. Paper size: A4 (210×297 mm), Finish type: Vinyl, Colour of product: White. Sheets per pack: 250 sheets

This is an auto-generated long summary of Xerox 003R98806 A4 (210×297 mm) Vinyl White printing paper based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Paper size *
The size of the paper e.g. A4, A3.
A4 (210×297 mm)
Finish type *
The way that a product is finished e.g. a matt or gloss finish.
Vinyl
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Media weight *
The weight of the media used with this product.
120 g/m²
Features
Bleach type
ECF
Packaging content
Sheets per pack *
The number of sheets of paper etc. in each pack.
250 sheets
Packs per box
5
Sheets per box
1250
Country Distributor
United Kingdom 1 distributor(s)
X