Long product name Xerox 003R98660 printing paper A3 (297x420 mm) 500 sheets Yellow
:
A3, 84g/m2, Coated Front/Back, Middle Sheets, Yellow, 500 Sheets/Pack, 2 Packs/Box
The long product name of Xerox 003R98660 printing paper A3 (297x420 mm) 500 sheets Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
A3, 84g/m2, Coated Front/Back, Middle Sheets, Yellow, 500 Sheets/Pack, 2 Packs/Box
More>>>
Xerox 003R98660 printing paper A3 (297x420 mm) 500 sheets Yellow:
The official description of Xerox 003R98660 printing paper A3 (297x420 mm) 500 sheets Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
With multi-tray printers, you have the option to use singles rather than pre-collated sets, allowing high flexibility of form colour sequence. All 3 sheet types are available in White, Yellow, Pink, Green and Blue tints.
Short summary description Xerox 003R98660 printing paper A3 (297x420 mm) 500 sheets Yellow:
This short summary of the Xerox 003R98660 printing paper A3 (297x420 mm) 500 sheets Yellow data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 003R98660, A3 (297x420 mm), 500 sheets, 84 g/m², Yellow
Long summary description Xerox 003R98660 printing paper A3 (297x420 mm) 500 sheets Yellow:
This is an auto-generated long summary of Xerox 003R98660 printing paper A3 (297x420 mm) 500 sheets Yellow based on the first three specs of the first five spec groups.
Xerox 003R98660. Paper size: A3 (297x420 mm), Sheets per pack: 500 sheets, Media weight: 84 g/m²