Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Recycled Pure A4 (210×297 mm) White printing paper

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Recycled Pure
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R98104 show
Show alternative article codes used in the online market place
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6240
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 22 Oct 2017 06:40:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Recycled Pure A4 (210×297 mm) White printing paper :
The short editorial description of Xerox Recycled Pure A4 (210×297 mm) White printing paper

80g/m2, A4, White, Long Grain, 500 Sheets/Pack, 5 Pack/Box
More>>>

Xerox Recycled Pure A4 (210×297 mm) White printing paper:
The official marketing text of Xerox Recycled Pure A4 (210×297 mm) White printing paper as supplied by the manufacturer
A mid whiteness paper is made from 100% PCW (Post Consumer Waste) and is ideal for everyday home or office printing. De-inked without bleaching and free from optical brightening agents (OBA).
Short summary description Xerox Recycled Pure A4 (210×297 mm) White printing paper:
This short summary of the Xerox Recycled Pure A4 (210×297 mm) White printing paper data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Recycled Pure, A4 (210×297 mm), Laser printing, White, 80 g/m², 500 sheets
Long summary description Xerox Recycled Pure A4 (210×297 mm) White printing paper :

Xerox Recycled Pure. Paper size: A4 (210×297 mm), Recommended usage: Laser printing, Colour of product: White. Sheets per pack: 500 sheets

This is an auto-generated long summary of Xerox Recycled Pure A4 (210×297 mm) White printing paper based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Paper size *
The size of the paper e.g. A4, A3.
A4 (210×297 mm)
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Laser printing
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Media weight *
The weight of the media used with this product.
80 g/m²
Packaging content
Sheets per pack *
The number of sheets of paper etc. in each pack.
500 sheets
Packs per box
5
Sheets per box
2500
Country Distributor
United Kingdom 1 distributor(s)
X