location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 003R98050 printing film

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox Check ‘Xerox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
003R98050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R98050
Category: Printing Films Check ‘Xerox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Mar 2018 10:09:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 003R98050 printing film :
The long product name of Xerox 003R98050 printing film. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

350µm, A3, Polyester, 250 Sheet/Pack
More>>>
Xerox 003R98050 printing film:
The official description of Xerox 003R98050 printing film as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium NeverTear is a matt white polyester film tat can be printed using colour or mono laser printers. This durable, tear-resistant and water-resistant sheet is ideal for frequently handled documents, giving superb print quality and durability without lamination.

Short summary description Xerox 003R98050 printing film:
This short summary of the Xerox 003R98050 printing film data-sheet is auto-generated and uses the product title and the first six key specs.

Xerox 003R98050, Matte, 350 µm, 2 year(s), 504 g/m², -20 - 120 °C, 10 - 30 °C

Long summary description Xerox 003R98050 printing film:
This is an auto-generated long summary of Xerox 003R98050 printing film based on the first three specs of the first five spec groups.

Xerox 003R98050. Finish type: Matte, Printing media thickness: 350 µm, Printing material shelf life: 2 year(s). Media size (1 slide): A3

Features
Finish type
Matte
Printing media thickness
350 µm
Printing material shelf life
2 year(s)
Media weight
504 g/m²
Operational conditions
Operating temperature (T-T)
-20 - 120 °C
Storage temperature (T-T)
10 - 30 °C
Weight & dimensions
Media size (1 slide)
A3
Technical details
Tensile strength
137.293 N/mm²
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)