Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox 003R98034 matt white film

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
003R98034
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R98034
Category
Film that can be printed on by laser printers and photocopies and then used for presentations and for signs.
matt white films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5945
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 22 Aug 2017 18:04:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox 003R98034 matt white film :
The short editorial description of Xerox 003R98034 matt white film

120µm, A3, Polyester, 500 Sheet/Pack
More>>>

Xerox 003R98034 matt white film:
The official marketing text of Xerox 003R98034 matt white film as supplied by the manufacturer
Premium NeverTear is a matt white polyester film tat can be printed using colour or mono laser printers/ This durable, tear-resistant and water-resistant sheet is ideal for frequently handled documents, giving superb print quality and durability without lamination.
Short summary description Xerox 003R98034 matt white film:
This short summary of the Xerox 003R98034 matt white film data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox 003R98034
Long summary description Xerox 003R98034 matt white film :

Xerox 003R98034

This is an auto-generated long summary of Xerox 003R98034 matt white film based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Technical details
Media weight *
The weight of the media used with this product.
160 g/m²
Finish type
The way that a product is finished e.g. a matt or gloss finish.
Premium-gloss
Printing material shelf life
Length of time (duration) a media product may be stored before use
2
Technical details
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
120
Media size (1 slide)
A3
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-20 - 120 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
10 - 30 °C
Tensile strength
147.1
Country Distributor
United Kingdom 1 distributor(s)
X