X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colotech 200 g/m23 A4 250 sheets
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R94661 show
Show alternative article codes used in the online market place
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:26:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 16957
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Xerox Colotech 200 g/m23 A4 250 sheets White inkjet paper:
The short editorial description of Xerox Colotech 200 g/m23 A4 250 sheets White inkjet paper
Colotech 200 g/m23 A4 250 sheets

Marketing text Xerox Colotech 200 g/m23 A4 250 sheets White inkjet paper

:
The official marketing text of Xerox Colotech 200 g/m23 A4 250 sheets White inkjet paper as supplied by the manufacturer
Digital Colour Colotech+ 200 g/m2
Short summary description Xerox Colotech 200 g/m23 A4 250 sheets White inkjet paper:
This short summary of the Xerox Colotech 200 g/m23 A4 250 sheets White inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Colotech 200 g/m23 A4 250 sheets, White, 210 x 297 mm
Long summary description Xerox Colotech 200 g/m23 A4 250 sheets White inkjet paper:
This is an auto-generated long summary of Xerox Colotech 200 g/m23 A4 250 sheets White inkjet paper based on the first three specs of the first five spec groups.
Xerox Colotech 200 g/m23 A4 250 sheets. Colour of product: White, Media weight: 200 g/m². Paper dimensions: 210 x 297 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Media weight*
The weight of the media used with this product.
200 g/m²
Other features
Paper dimensions
210 x 297 mm
Media sheets per package
Number of media (paper or film) sheets in package.
250