X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black toner cartridge. Equivalent to HP 92274A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R94299 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5017534942992
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:48:01
The date of the most recent change of this product data-sheet in Icecat.
Product views: 54608
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Xerox Black toner cartridge. Equivalent to HP 92274A:
The short editorial description of Xerox Black toner cartridge. Equivalent to HP 92274A
Black toner cartridge. Equivalent to HP 92274A. Compatible with HP LaserJet 4L/4ML/4MP/4P, LaserJet 5SE

Marketing text Xerox Black toner cartridge. Equivalent to HP 92274A

:
The official marketing text of Xerox Black toner cartridge. Equivalent to HP 92274A as supplied by the manufacturer
Toner Cartridges for HP Printers from Xerox deliver brilliant image quality and excellent reliability at a low cost. Compared to the original HP toner cartridge, you'll get better or equal page yield, pay around 25% less, and receive 100% lifetime warranty. Get more, pay less, without risk. Satisfaction is guaranteed.
Short summary description Xerox Black toner cartridge. Equivalent to HP 92274A:
This short summary of the Xerox Black toner cartridge. Equivalent to HP 92274A data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Black toner cartridge. Equivalent to HP 92274A, Black, Laser, HP, HP LaserJet 4L/4ML/4MP/4P HP LaserJet 5SE, Netherlands, Black
Long summary description Xerox Black toner cartridge. Equivalent to HP 92274A:
This is an auto-generated long summary of Xerox Black toner cartridge. Equivalent to HP 92274A based on the first three specs of the first five spec groups.
Xerox Black toner cartridge. Equivalent to HP 92274A. Page yield: 3400 pages, Printing colours: Black, Print technology: Laser
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
3400 pages
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
Laser
Brand compatibility*
What other brands this brand can be used with.
HP
Features
Compatible products *
Other products that can be used with this product.
HP LaserJet 4L/4ML/4MP/4P
HP LaserJet 5SE
Quantity per pack *
1 pc(s)
Country of origin
Country where the device is made.
Netherlands
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Brand
Image
Product code
Product
Stock
Price from
MM Black Laser Toner - HP 74A (92274A) / Canon EP-P (1529A003) - For HP LaserJet / Canon LBP Toner 3350pages Black
MM Black Laser Toner - HP 74A (92274A) / Canon EP-P (1529A003) - For HP LaserJet / Canon LBP Toner 3350pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15048DK
 —