Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Symphony Pastel A4 (210×297 mm) printing paper

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symphony Pastel
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R93230
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13799
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 28 Sep 2017 11:53:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Symphony Pastel A4 (210×297 mm) printing paper :
The short editorial description of Xerox Symphony Pastel A4 (210×297 mm) printing paper

160g/m2, A4, Salmon, 250 Sheets/Pack, 5 Pack/Box
More>>>

Xerox Symphony Pastel A4 (210×297 mm) printing paper:
The official marketing text of Xerox Symphony Pastel A4 (210×297 mm) printing paper as supplied by the manufacturer
Symphony is a comprehensive range of coloured papers. It is manufactured to the same exacting standards as Xerox Premier paper. The clear wrap enables quick and easy colour recognition without breaking the pack. The paper is ideal for applications such as prioritization of documents or when maximum impact is required.
Short summary description Xerox Symphony Pastel A4 (210×297 mm) printing paper:
This short summary of the Xerox Symphony Pastel A4 (210×297 mm) printing paper data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Symphony Pastel, A4 (210×297 mm), Laser printing, 160 g/m², 250 sheets
Long summary description Xerox Symphony Pastel A4 (210×297 mm) printing paper :

Xerox Symphony Pastel. Paper size: A4 (210×297 mm), Recommended usage: Laser printing, Media weight: 160 g/m². Sheets per pack: 250 sheets

This is an auto-generated long summary of Xerox Symphony Pastel A4 (210×297 mm) printing paper based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Paper size *
The size of the paper e.g. A4, A3.
A4 (210×297 mm)
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Laser printing
Media weight *
The weight of the media used with this product.
160 g/m²
Packaging content
Sheets per pack *
The number of sheets of paper etc. in each pack.
250 sheets
Packs per box
5
Sheets per box
1250
Country Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
X