X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premier A3 80g/m² White 500 Sheets
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R91806 show
Show alternative article codes used in the online market place
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:26:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 12455
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Short summary description Xerox Premier A3 80g/m² White 500 Sheets White inkjet paper:
This short summary of the Xerox Premier A3 80g/m² White 500 Sheets White inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Premier A3 80g/m² White 500 Sheets, White, 107 ± 2, TCF, A3, ISO 9706
Long summary description Xerox Premier A3 80g/m² White 500 Sheets White inkjet paper:
This is an auto-generated long summary of Xerox Premier A3 80g/m² White 500 Sheets White inkjet paper based on the first three specs of the first five spec groups.
Xerox Premier A3 80g/m² White 500 Sheets. Colour of product: White, Media weight: 80 g/m², Printing media thickness: 107 ± 2. Paper dimensions: A3, Compliance industry standards: ISO 9706
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Media weight*
The weight of the media used with this product.
80 g/m²
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
107 ± 2
Bleach type
TCF
Other features
Paper dimensions
A3
Media sheets per package
Number of media (paper or film) sheets in package.
500
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
ISO 9706