Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Xerox Colotech+ Silk Coated A4 (210×297 mm) Gloss White printing paper

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xerox
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colotech+ Silk Coated
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
003R90355
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Xerox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6631
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 17 Oct 2017 17:05:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xerox Colotech+ Silk Coated A4 (210×297 mm) Gloss White printing paper :
The short editorial description of Xerox Colotech+ Silk Coated A4 (210×297 mm) Gloss White printing paper

120g/m2, A4, White, ECF, Long Grain, 500 Sheets/Pack, 6 Pack/Box
More>>>

Xerox Colotech+ Silk Coated A4 (210×297 mm) Gloss White printing paper:
The official marketing text of Xerox Colotech+ Silk Coated A4 (210×297 mm) Gloss White printing paper as supplied by the manufacturer
Colotech+ Silk Coated offers guaranteed performance on Digital Colour Copiers and printers. The lower gloss level enhances text without compromising on image impact. The coated surface gives near offset print quality from your Digital Colour printer. Bleach type ECF.
Short summary description Xerox Colotech+ Silk Coated A4 (210×297 mm) Gloss White printing paper:
This short summary of the Xerox Colotech+ Silk Coated A4 (210×297 mm) Gloss White printing paper data-sheet is auto-generated and uses the product title and the first six key specs.
Xerox Colotech+ Silk Coated, A4 (210×297 mm), Gloss, Laser printing, White, 120 g/m², ECF
Long summary description Xerox Colotech+ Silk Coated A4 (210×297 mm) Gloss White printing paper :

Xerox Colotech+ Silk Coated. Paper size: A4 (210×297 mm), Finish type: Gloss, Recommended usage: Laser printing. Sheets per pack: 500 sheets

This is an auto-generated long summary of Xerox Colotech+ Silk Coated A4 (210×297 mm) Gloss White printing paper based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Paper size *
The size of the paper e.g. A4, A3.
A4 (210×297 mm)
Finish type *
The way that a product is finished e.g. a matt or gloss finish.
Gloss
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Laser printing
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Media weight *
The weight of the media used with this product.
120 g/m²
Features
Bleach type
ECF
Packaging content
Sheets per pack *
The number of sheets of paper etc. in each pack.
500 sheets
Packs per box
6
Sheets per box
3000
Country Distributor
United Kingdom 2 distributor(s)
X