Woxter I-Video Capture 30 video capturing device USB 2.0
Bullet Points Woxter I-Video Capture 30 video capturing device USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - USB 2.0
- - NTSC, PAL
- - Power supply type: USB
More>>>
Short summary description Woxter I-Video Capture 30 video capturing device USB 2.0:
This short summary of the Woxter I-Video Capture 30 video capturing device USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.
Woxter I-Video Capture 30, USB 2.0, DVD player, Digital camera, Game console, VCD Player, VHS, 4:3, 16:9, CE, NTSC, PAL, 25 fps
Long summary description Woxter I-Video Capture 30 video capturing device USB 2.0:
This is an auto-generated long summary of Woxter I-Video Capture 30 video capturing device USB 2.0 based on the first three specs of the first five spec groups.
Woxter I-Video Capture 30. Host interface: USB 2.0, Capturing from: DVD player, Digital camera, Game console, VCD Player, VHS, Supported aspect ratios: 4:3, 16:9. Analog signal format system: NTSC, PAL, Video capturing speed (PAL): 25 fps, Video capturing speed (NTSC): 30 fps. Video compression formats: MPEG4. Power supply type: USB. Windows operating systems supported: Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 7 Home Basic, Windows 7 Home Basic..., Other operating systems supported: Android