Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Woodware Furniture Infinity MDC tablet Multimedia cart Cherry

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Woodware Furniture
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Infinity MDC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D-INMDC-32-CH
Category
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
multimedia carts & stands
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Woodware Furniture: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2234
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 19 Aug 2017 00:17:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Woodware Furniture Infinity MDC tablet Multimedia cart Cherry :
The short editorial description of Woodware Furniture Infinity MDC tablet Multimedia cart Cherry

16 cushioned drawers (2 compartments per drawer) + power included Cherry finish, 214 lbs.
More>>>
Short summary description Woodware Furniture Infinity MDC tablet Multimedia cart Cherry:
This short summary of the Woodware Furniture Infinity MDC tablet Multimedia cart Cherry data-sheet is auto-generated and uses the product title and the first six key specs.
Woodware Furniture Infinity MDC, 1117.6 mm, 628.6 mm, 654 mm, Cherry
Long summary description Woodware Furniture Infinity MDC tablet Multimedia cart Cherry :

Woodware Furniture Infinity MDC. Height: 1117.6 mm, Width: 628.6 mm, Depth: 654 mm. Colour of product: Cherry

This is an auto-generated long summary of Woodware Furniture Infinity MDC tablet Multimedia cart Cherry based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.