location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WLA 8DC21E tumble dryer Freestanding Front-load 8 kg B White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WLA Check ‘WLA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8DC21E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8DC21E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718868990273
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘WLA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WLA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:31:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points WLA 8DC21E tumble dryer Freestanding Front-load 8 kg B White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8 kg 105 L White
  • - Condensation
  • - Number of drying programs: 12
  • - LED Built-in display
  • - Anti-Crease function Delayed start timer Remaining time indication
  • - Energy efficiency class: B
  • - 2700 W 561 kWh 69 dB
Long product name WLA 8DC21E tumble dryer Freestanding Front-load 8 kg B White :
The long product name of WLA 8DC21E tumble dryer Freestanding Front-load 8 kg B White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Energy efficient condensing dryer for up to 8 kg of laundry
More>>>
WLA 8DC21E tumble dryer Freestanding Front-load 8 kg B White:
The official description of WLA 8DC21E tumble dryer Freestanding Front-load 8 kg B White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The WLA 8DC21E is a beautiful free standing and energy-efficient (B) condensing dryer for up to 8 kg of laundry. Equipped with digital display and adjustable start time.

Short summary description WLA 8DC21E tumble dryer Freestanding Front-load 8 kg B White:
This short summary of the WLA 8DC21E tumble dryer Freestanding Front-load 8 kg B White data-sheet is auto-generated and uses the product title and the first six key specs.

WLA 8DC21E, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description WLA 8DC21E tumble dryer Freestanding Front-load 8 kg B White:
This is an auto-generated long summary of WLA 8DC21E tumble dryer Freestanding Front-load 8 kg B White based on the first three specs of the first five spec groups.

WLA 8DC21E. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Drying class: B, Drying programs: Quick, Freshen-up, Delicate/silk, Cloth, Blouse/shirt, Lingerie, Cotton, Towel, Synthetics. Delay start (max): 24 h. Energy efficiency class: B, Energy consumption: 4.74 kWh, Annual energy consumption: 561 kWh. Depth: 615 mm, Width: 595 mm, Height: 845 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Condensation
Product colour *
White
Door hinge
Right
Reversible doors *
No
Control type *
Buttons, Rotary
Drum volume
105 L
Built-in display *
Yes
Display type
LED
Drum material
Zinc
Cord length
1.5 m
Door opening angle
180°
Built-in condensate drainage
Yes
Performance
Rated capacity *
8 kg
Drying class *
B
Number of drying programs
12
Drying programs *
Quick, Freshen-up, Delicate/silk, Cloth, Blouse/shirt, Lingerie, Cotton, Towel, Synthetics
Cycle time *
140 min
Noise level *
69 dB
Anti-Crease function
Yes
Adjustable spin speed
No
Moisture sensor
No
Adjustable drying level
Yes
Number of drying levels
4
Ergonomics
Delayed start timer *
Yes
Delay start (max)
24 h
Drum interior light
Yes
Ergonomics
Remaining time indication
Yes
LED program stage indicator
Yes
Buzzer
Yes
Child lock
Yes
Adjustable feet
Yes
Self-cleaning *
No
Filter cleaning indicator
Yes
Water level indicator
No
Water tank full indicator
No
Power
Energy efficiency class *
B
Connected load
2700 W
AC input voltage
220-240 V
AC input frequency
50 Hz
Current
12 A
Power consumption (standby)
0.8 W
Power consumption (off)
0.28 W
Energy consumption *
4.74 kWh
Annual energy consumption *
561 kWh
Heat source *
Electric
Weight & dimensions
Width
595 mm
Depth *
615 mm
Height
845 mm
Weight
43 kg
Packaging data
Package width
660 mm
Package depth
680 mm
Package height
880 mm
Package weight
47 kg