location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

WLA 6WM1000M washing machine Front-load 6 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WLA Check ‘WLA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6WM1000M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6WM1000M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719325055504
Category:
Machines used for washing clothes.
Washing Machines Check ‘WLA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WLA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 287582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:35:18
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WLA 6WM1000M user manual (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points WLA 6WM1000M washing machine Front-load 6 kg 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 6 kg 1000 RPM White
  • - Hygiene/anti-allergy, Blouse/shirt, Cold, Cotton, Daily care, Easy care, Eco, Hand/wool, Mix, Sport, Synthetics, Delicate/silk
  • - Half-load Delayed start timer Child lock
  • - Spin-drying class: C
  • - 77 dB
  • - D 65 kWh 43 L
Long product name WLA 6WM1000M washing machine Front-load 6 kg 1000 RPM White :
The long product name of WLA 6WM1000M washing machine Front-load 6 kg 1000 RPM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Energy efficient washing machine with 1000 rpm for maximum 6 kg of laundry
More>>>
WLA 6WM1000M washing machine Front-load 6 kg 1000 RPM White:
The official description of WLA 6WM1000M washing machine Front-load 6 kg 1000 RPM White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The WLA 6WM1000M is a freestanding washing machine with 1000 rpm for maximum 6 kg of laundry. Equipped with 15 various useful programs.

Short summary description WLA 6WM1000M washing machine Front-load 6 kg 1000 RPM White:
This short summary of the WLA 6WM1000M washing machine Front-load 6 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

WLA 6WM1000M, Front-load, 6 kg, C, 77 dB, 1000 RPM, D

Long summary description WLA 6WM1000M washing machine Front-load 6 kg 1000 RPM White:
This is an auto-generated long summary of WLA 6WM1000M washing machine Front-load 6 kg 1000 RPM White based on the first three specs of the first five spec groups.

WLA 6WM1000M. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 77 dB, Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 171 kWh, Annual water consumption washing: 9990 L. Product colour: White. Width: 597 mm, Depth: 497 mm, Height: 845 mm. Energy efficiency class: D

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
No
Control type *
Buttons, Rotary
Door hinge *
Left
Door colour
White
Drum volume
45 L
Water fill
Cold
Performance
Rated capacity *
6 kg
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Number of washing programs *
15
Noise level (spin) *
77 dB
Noise level (wash) *
58 dB
Delayed start timer *
Yes
Delay start (max)
12 h
Cycle time (max)
200 min
Washing programs *
Hygiene/anti-allergy, Blouse/shirt, Cold, Cotton, Daily care, Easy care, Eco, Hand/wool, Mix, Sport, Synthetics, Delicate/silk
Half-load
Yes
Load balancing system *
No
Residual moisture
62%
Adjustable temperature
Yes
Easy iron function
Yes
Ergonomics
Child lock *
Yes
Adjustable feet
Yes
Power
Energy efficiency class *
D
Energy efficiency class (old)
A++
Energy consumption per 100 cycles *
65 kWh
Energy consumption washing per cycle
0.95 kWh
Water consumption per cycle *
43 L
Power consumption (standby)
1 W
Power consumption (off)
0.5 W
Connected load
2100 W
AC input voltage
220 - 240 V
Current
10 A
Weight & dimensions
Width
597 mm
Depth
497 mm
Height
845 mm
Weight
45 kg
Packaging data
Package width
641 mm
Package depth
547 mm
Package height
881 mm
Other features
Annual energy consumption washing
171 kWh
Annual water consumption washing
9990 L
Brand Image Product code Product Stock Price from
WLA 7WM2116ED washing machine Front-load 7 kg 1600 RPM White WLA 7WM2116ED washing machine Front-load 7 kg 1600 RPM White
(show image)
7WM2116ED 7WM2116ED 0.00
(excl. VAT)
0 (incl. VAT)