Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wi-Ex zBoost SOHO

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wi-Ex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
zBoost SOHO
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YX545
Category
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
bridges & repeaters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wi-Ex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3726
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 31 Aug 2017 18:18:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Wi-Ex zBoost SOHO :
The short editorial description of Wi-Ex zBoost SOHO

zBoost SOHO YX545 Cell Phone Booster
More>>>
Short summary description Wi-Ex zBoost SOHO:
This short summary of the Wi-Ex zBoost SOHO data-sheet is auto-generated and uses the product title and the first six key specs.
Wi-Ex zBoost SOHO, External, 60 dBi, 1.85-1.99, 3000 sq ft, Wireless, CDMA, GSM, GPRS, EDGE, EVDO, 1xRTT, UMTS, HSPA, 3G
Long summary description Wi-Ex zBoost SOHO :

Wi-Ex zBoost SOHO. Antenna type: External, Antenna gain level (max): 60 dBi. Frequency band: 1.85-1.99, Indoor range: 3000 sq ft. Connectivity technology: Wireless. Supported protocols: CDMA, GSM, GPRS, EDGE, EVDO, 1xRTT, UMTS, HSPA, 3G . Power supply type: AC/DC, Power consumption (typical): 7 W, Power requirements: 100-240VAC, 50-60Hz, 5VDC

This is an auto-generated long summary of Wi-Ex zBoost SOHO based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15
Testseek has collected 1 expert review for Wi-Ex zBoost SOHO and the rating is 90 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
90%