location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wi-Ex YX055-CEL network antenna Directional antenna F-type 15 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wi-Ex Check ‘Wi-Ex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YX055-CEL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YX055-CEL
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Wi-Ex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wi-Ex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Wi-Ex YX055-CEL network antenna Directional antenna F-type 15 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Directional antenna F-type Metallic
  • - 15 dBi
  • - 75 Ω
  • - Vertical polarization Female
  • - Ceiling/wall
Long product name Wi-Ex YX055-CEL network antenna Directional antenna F-type 15 dBi :
The long product name of Wi-Ex YX055-CEL network antenna Directional antenna F-type 15 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Yagi CEL 824-896MHz, 15dBi, 75Ohm, F-Male, 34", 590g
More>>>
Short summary description Wi-Ex YX055-CEL network antenna Directional antenna F-type 15 dBi:
This short summary of the Wi-Ex YX055-CEL network antenna Directional antenna F-type 15 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

Wi-Ex YX055-CEL, 15 dBi, 75 Ω, 27°, 25°, Directional antenna, F-type

Long summary description Wi-Ex YX055-CEL network antenna Directional antenna F-type 15 dBi:
This is an auto-generated long summary of Wi-Ex YX055-CEL network antenna Directional antenna F-type 15 dBi based on the first three specs of the first five spec groups.

Wi-Ex YX055-CEL. Antenna gain level (max): 15 dBi, Impedance: 75 Ω, Horizontal beam width: 27°. Antenna type: Directional antenna, Antenna connector type: F-type, Connector gender: Female. Width: 1600 mm, Depth: 38 mm, Height: 190 mm. Dimensions (WxDxH): 1600 x 38 x 190 mm, Frequency range: 824 - 896 MHz, Size (imperial): 160 cm (63")