Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wi-Ex YX050-PCS-CEL Omni-directional antenna N-type 3dBi network antenna

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wi-Ex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YX050-PCS-CEL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YX050-PCS-CEL
Category
Device which creates a wireless network by sending out radio waves across a certain range.
network antennas
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wi-Ex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4722
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 16 Oct 2017 18:49:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Wi-Ex YX050-PCS-CEL Omni-directional antenna N-type 3dBi network antenna :
The short editorial description of Wi-Ex YX050-PCS-CEL Omni-directional antenna N-type 3dBi network antenna

PCS/CEL 800-960/1710-2500MHz, 3dBi, 50 Ohm, N-Female, 190g
More>>>
Short summary description Wi-Ex YX050-PCS-CEL Omni-directional antenna N-type 3dBi network antenna:
This short summary of the Wi-Ex YX050-PCS-CEL Omni-directional antenna N-type 3dBi network antenna data-sheet is auto-generated and uses the product title and the first six key specs.
Wi-Ex YX050-PCS-CEL, 3 dBi, 50 Ω, Omni-directional antenna, N-type, Female, Vertical polarization
Long summary description Wi-Ex YX050-PCS-CEL Omni-directional antenna N-type 3dBi network antenna :

Wi-Ex YX050-PCS-CEL. Antenna gain level (max): 3 dBi, Impedance: 50 Ω. Antenna type: Omni-directional antenna, Antenna connector type: N-type, Gender: Female. Height: 81 mm, Diameter: 18.5 cm, Weight: 190 g. Cables included: Coaxial. Dimensions (WxDxH): 185 x 185 x 81 mm, Size: 18.5 cm (7.3")

This is an auto-generated long summary of Wi-Ex YX050-PCS-CEL Omni-directional antenna N-type 3dBi network antenna based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.