Long product name Wi-Ex YX015 cable splitter/combiner Cable combiner White
:
YX015, Dual-band PCS-CEL
The long product name of Wi-Ex YX015 cable splitter/combiner Cable combiner White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
YX015, Dual-band PCS-CEL
More>>>
Short summary description Wi-Ex YX015 cable splitter/combiner Cable combiner White:
This short summary of the Wi-Ex YX015 cable splitter/combiner Cable combiner White data-sheet is auto-generated and uses the product title and the first six key specs.
Wi-Ex YX015, Cable combiner, 824 - 1990 MHz, White, F-type
Long summary description Wi-Ex YX015 cable splitter/combiner Cable combiner White:
This is an auto-generated long summary of Wi-Ex YX015 cable splitter/combiner Cable combiner White based on the first three specs of the first five spec groups.
Wi-Ex YX015. Type: Cable combiner, Frequency range: 824 - 1990 MHz, Product colour: White. Connector(s): F-type