Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Fully built-in
- - 13 place settings
- - 44 dB
- - 24 h Delayed start timer
More>>>
Short summary description Whirlpool WP90 dishwasher Fully built-in 13 place settings:
This short summary of the Whirlpool WP90 dishwasher Fully built-in 13 place settings data-sheet is auto-generated and uses the product title and the first six key specs.
Whirlpool WP90, Fully built-in, Stainless steel, 13 place settings, 44 dB, 170 min, Static
Long summary description Whirlpool WP90 dishwasher Fully built-in 13 place settings:
This is an auto-generated long summary of Whirlpool WP90 dishwasher Fully built-in 13 place settings based on the first three specs of the first five spec groups.
Whirlpool WP90. Appliance placement: Fully built-in, Control panel colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 44 dB, Cycle time: 170 min. Water consumption per cycle: 11 L, Energy consumption per cycle: 1.05 kWh, AC input voltage: 220 - 230 V. Width: 597 mm, Depth: 555 mm, Height: 820 mm. Drying class: A, Washing class: A