location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool TTNF 8212 OX fridge-freezer Freestanding 422 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TTNF 8212 OX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TTNF 8212 OX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437203985
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Whirlpool TTNF 8212 OX user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Whirlpool TTNF 8212 OX user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool TTNF 8212 OX fridge-freezer Freestanding 422 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 422 L
  • - 318 L No Frost (fridge) LED Fridge interior light
  • - 104 L Top-placed No Frost (freezer) 4* 5 kg/24h
  • - 296 kWh 43 dB
More>>>
Short summary description Whirlpool TTNF 8212 OX fridge-freezer Freestanding 422 L Stainless steel:
This short summary of the Whirlpool TTNF 8212 OX fridge-freezer Freestanding 422 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool TTNF 8212 OX, 422 L, No Frost (fridge), SN-T, 5 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Whirlpool TTNF 8212 OX fridge-freezer Freestanding 422 L Stainless steel:
This is an auto-generated long summary of Whirlpool TTNF 8212 OX fridge-freezer Freestanding 422 L Stainless steel based on the first three specs of the first five spec groups.

Whirlpool TTNF 8212 OX. Total net capacity: 422 L. Door hinge: Right. Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 318 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 104 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 296 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Control type
Touch
Built-in display *
No
Shelves material
Tempered glass
Number of compressors
1
Performance
Total net capacity *
422 L
Climate class *
SN-T
Noise level *
43 dB
Icemaker *
No
Fridge
Fridge net capacity *
318 L
Fridge interior light
Yes
Lamp type
LED
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
No
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
2
Fridge door balconies
3
Freezer
Freezer position *
Top-placed
Freezer net capacity *
104 L
Freezer
Freezing capacity *
5 kg/24h
Storage time during power failure *
9 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
2
Freezer door balconies
1
Fast freeze function *
Yes
Ice cube tray
Yes
Fresh zone
Fresh zone compartment *
Yes
Ergonomics
Cord length
2.17 m
Power
Energy efficiency class (old)
A++
Annual energy consumption *
296 kWh
AC input voltage
220-240 V
AC input frequency
50 Hz
Current
0.6 A
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width *
700 mm
Depth *
725 mm
Height *
1800 mm
Weight *
76 kg
Brand Image Product code Product Stock Price from
Whirlpool BSNF 8122 OX Freestanding 319 L Stainless steel Whirlpool BSNF 8122 OX Freestanding 319 L Stainless steel
(show image)
BSNF8122OX BSNF 8122 OX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool TTNF 8111 W Freestanding 427 L White Whirlpool TTNF 8111 W Freestanding 427 L White
(show image)
TTNF8111W TTNF 8111 W 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool B TNF 5012 OX Freestanding 450 L Silver, Stainless steel Whirlpool B TNF 5012 OX Freestanding 450 L Silver, Stainless steel
(show image)
BTNF5012OX B TNF 5012 OX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool BSNF 9773 OX Freestanding 351 L Stainless steel Whirlpool BSNF 9773 OX Freestanding 351 L Stainless steel
(show image)
BSNF9773OX BSNF 9773 OX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool T TNF 8211 OX Freestanding 422 L Stainless steel Whirlpool T TNF 8211 OX Freestanding 422 L Stainless steel
(show image)
TTNF8211OX T TNF 8211 OX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool BSFV 9353 OX Freestanding 368 L Stainless steel Whirlpool BSFV 9353 OX Freestanding 368 L Stainless steel
(show image)
BSFV9353OX BSFV 9353 OX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool WBA43983 NFC IX Freestanding 420 L Stainless steel Whirlpool WBA43983 NFC IX Freestanding 420 L Stainless steel
(show image)
WBA43983NFCIX WBA43983 NFC IX 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool ART459/A+/NF fridge-freezer Built-in 264 L White Whirlpool ART459/A+/NF fridge-freezer Built-in 264 L White
(show image)
ART459/A+/NF ART459/A+/NF 0.00
(excl. VAT)
0 (incl. VAT)