X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kit HDD 250GB USB ext Retail+ HDD Caviar 80GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDXUL2500BBNE+WD800JB
Category :
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
external hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 10:03:06
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8055
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
  Leaflet(0.6MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Western Digital Kit HDD 250GB USB ext Retail+ HDD Caviar 80GB 250GB:
The short editorial description of Western Digital Kit HDD 250GB USB ext Retail+ HDD Caviar 80GB 250GB
Kit 4x HDD 250GB 7200rpm 2MB USB 2.0 ext Retail + FREE Caviar 80GB UIDE100 7200 8MB Buffer
Short summary description Western Digital Kit HDD 250GB USB ext Retail+ HDD Caviar 80GB 250GB:
This short summary of the Western Digital Kit HDD 250GB USB ext Retail+ HDD Caviar 80GB 250GB data-sheet is auto-generated and uses the product title and the first six key specs.
Western Digital Kit HDD 250GB USB ext Retail+ HDD Caviar 80GB, 0 - 40 °C, USB, Windows 98SE/Me/2000/XP Mac OS v9.2.2 or Mac OS v10.1.5+, 218.75 x 154.43 x 44.2 mm
Long summary description Western Digital Kit HDD 250GB USB ext Retail+ HDD Caviar 80GB 250GB:
This is an auto-generated long summary of Western Digital Kit HDD 250GB USB ext Retail+ HDD Caviar 80GB 250GB based on the first three specs of the first five spec groups.
Western Digital Kit HDD 250GB USB ext Retail+ HDD Caviar 80GB. Hard drive capacity: 250 GB, Hard drive speed: 7200 RPM, Drive device, buffer size: 2 MB. USB version: 2.0. Average latency: 4.2 ms, Minimum system requirements: USB, Read seek: 8.9 ms
Western Digital Kit  HDD 250GB USB ext Retail+ HDD Caviar 80GB Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.