X

Icecat the open catalog

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD Caviar® SE Serial ATA 7200 RPM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD2000JD
Category :
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 13:09:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10890
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
  Leaflet(0.7MB)  
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Western Digital WD Caviar® SE Serial ATA 7200 RPM:
The short editorial description of Western Digital WD Caviar® SE Serial ATA 7200 RPM
HDD CaviarSE 200GB SATA150 7200 RPM 8MB Retail
Short summary description Western Digital WD Caviar® SE Serial ATA 7200 RPM:
This short summary of the Western Digital WD Caviar® SE Serial ATA 7200 RPM data-sheet is auto-generated and uses the product title and the first six key specs.
Western Digital WD Caviar® SE Serial ATA 7200 RPM, Serial ATA, 5 - 55 °C, 147 x 101.6 x 26.1 mm
Long summary description Western Digital WD Caviar® SE Serial ATA 7200 RPM:
This is an auto-generated long summary of Western Digital WD Caviar® SE Serial ATA 7200 RPM based on the first three specs of the first five spec groups.
Western Digital WD Caviar® SE Serial ATA 7200 RPM. Hard drive capacity: 200 GB, Hard drive interface: Serial ATA, Hard drive speed: 7200 RPM. Weight: 730 g. Dimensions (WxDxH): 147 x 101.6 x 26.1 mm
Western Digital WD Caviar® SE Serial ATA 7200 RPM Login or signup for Full Icecat
to access all product specs
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
   Login or signup for Full Icecat to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.