Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Western Digital HD Caviar 120GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM 120GB EIDE/ATA internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Caviar 120GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD1200BB
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 21372
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 06 Oct 2017 22:51:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year
Long product name Western Digital HD Caviar 120GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM 120GB EIDE/ATA internal hard drive :
The short editorial description of Western Digital HD Caviar 120GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM 120GB EIDE/ATA internal hard drive

EIDE Hard Drive 120 GB, 100 MB/s, 2 MB Cache, 7200 RPM
More>>>

Western Digital HD Caviar 120GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM 120GB EIDE/ATA internal hard drive:
The official marketing text of Western Digital HD Caviar 120GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM 120GB EIDE/ATA internal hard drive as supplied by the manufacturer
WD Caviar EIDE hard drives are designed for mainstream desktop personal computers. They feature a fast 7200 RPM spindle speed, a 2 MB cache buffer, and up to 250 GB of storage. WD Caviar drives are built to the highest standards of quality and reliability by people who understand the importance of your data.

Ideal For

Mainstream computer users who want a high-value, entry-level hard drive. Users seeking higher performance should consider WD Caviar SE or WD Caviar SE16 hard drives.

How this WD hard drive protects your data

- Data Lifeguard™ is an exclusive set of data protection features, including shock protection, an environmental protection system and real-time embedded error detection and repair. WD's Data Lifeguard technology automatically finds, isolates, and repairs problems that may develop over the life of a hard drive.
- Data Lifeguard Tools™ are software utilities designed for WD hard drives that work with the embedded Data Lifeguard features to make hard drive installation,diagnostics and repair both simple and worry-free. (Download Data Lifeguard Tools)
- ShockGuard™ instantaneously protects the hard drive against damage from bumps and vibrations while it is running. This technology enables WD Caviar drives to achieve industry-leading shock specifications.
Short summary description Western Digital HD Caviar 120GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM 120GB EIDE/ATA internal hard drive:
This short summary of the Western Digital HD Caviar 120GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM 120GB EIDE/ATA internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Western Digital HD Caviar 120GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM, 120 GB, EIDE/ATA, 7200 RPM, 3.5", 2 MB, 10.9 ms
Long summary description Western Digital HD Caviar 120GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM 120GB EIDE/ATA internal hard drive :

Western Digital HD Caviar 120GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM. Hard drive capacity: 120 GB, Hard drive interface: EIDE/ATA, Hard drive speed: 7200 RPM. Power consumption (typical): 8 W, Power consumption (standby): 1.2 W. Width: 101.6 mm, Height: 26.1 mm, Depth: 147 mm. Hard disk transfer rate: 602 Mbit/s, Dimensions (WxDxH): 101.6 x 147 x 26.1 mm, Drive device, transfer rate: 100 MB/s

This is an auto-generated long summary of Western Digital HD Caviar 120GB EIDE, 100 MB/s, 2 MB Cache, 7200 RPM 120GB EIDE/ATA internal hard drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
120 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
EIDE/ATA
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive size *
The amount of data that the hard drive can store.
3.5"
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Write seek
10.9 ms
Read seek
8.9 ms
Hard disk average seek time
8.9 ms
Full stroke seek
The “full stroke seek” is the time required to travel from the first to the last track of the disk.
21 ms
Average latency
The average duration before a device can start with a job (for example reading a file from a hard disk).
4.2 ms
Track to track seek time (read/write)
2 ms
Hard disk number of heads
16
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
8 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
1.2 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 55 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating relative humidity (H-H)
5 - 85%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-305 - 3050 m
Non-operating altitude
-305 - 12200 m
Operating shock
Environmental requirements for optimal protection from impact in operating mode
65 G
Non-operating shock
Environmental requirements for optimal protection from impact in non-operating mode
360 G
Weight & dimensions
Width
The measurement or extent of something from side to side.
101.6 mm
Height
The measurement of the product from head to foot or from base to top.
26.1 mm
Depth
The distance from the front to the back of something.
147 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
600 g
Other features
Hard disk transfer rate
The internal hard disk transfer rate refers to the actual speed that the drive can read bits from the surface of the platter, or write bits to the surface of the platter.
602 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
101.6 x 147 x 26.1 mm
Internal
The product is built in.
Yes
Drive device, transfer rate
100 MB/s
Country Distributor
Österreich 1 distributor(s)