location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell CR2032 D 1-BL (DL 2032) Single-use battery Lithium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR2032 D 1-BL Duracell (DL 2032)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49575 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 11:04:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Duracell CR2032 D 1-BL (DL 2032) Single-use battery Lithium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CR2032 Single-use battery
  • - Lithium
  • - 3 V 230 mAh
  • - 1 pc(s)
Long product name Duracell CR2032 D 1-BL (DL 2032) Single-use battery Lithium :
The long product name of Duracell CR2032 D 1-BL (DL 2032) Single-use battery Lithium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DL2032 battery
More>>>
Duracell CR2032 D 1-BL (DL 2032) Single-use battery Lithium:
The official description of Duracell CR2032 D 1-BL (DL 2032) Single-use battery Lithium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the reliable performance you need for your critical medical devices. These batteries fit devices like glucose meters, blood-pressure monitors, defibrillators, pulse oximeters, body composition analyzers, and more.

Short summary description Duracell CR2032 D 1-BL (DL 2032) Single-use battery Lithium:
This short summary of the Duracell CR2032 D 1-BL (DL 2032) Single-use battery Lithium data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell CR2032 D 1-BL (DL 2032), Single-use battery, CR2032, Lithium, 3 V, 1 pc(s), 230 mAh

Long summary description Duracell CR2032 D 1-BL (DL 2032) Single-use battery Lithium:
This is an auto-generated long summary of Duracell CR2032 D 1-BL (DL 2032) Single-use battery Lithium based on the first three specs of the first five spec groups.

Duracell CR2032 D 1-BL (DL 2032). Battery type: Single-use battery, Battery size(s): CR2032, Battery technology: Lithium. Height: 3.2 mm, Diameter: 2 cm. Battery form factor: Button/coin, Dimensions (WxDxH): 20 x 20 x 3.2 mm

Battery
Battery type *
Single-use battery
Battery size(s) *
CR2032
Battery technology *
Lithium
Battery voltage *
3 V
Battery capacity
230 mAh
Product colour
Silver
Battery
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
3.2 mm
Diameter
2 cm
Other features
Battery form factor
Button/coin
Dimensions (WxDxH)
20 x 20 x 3.2 mm
Country Distributor
United Kingdom 1 distributor(s)