location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta CR1620 P 1-BL Panasonic Single-use battery Lithium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR1620 P 1-BL Panasonic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
48070
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 11:04:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta CR1620 P 1-BL Panasonic Single-use battery Lithium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CR1620 Single-use battery
  • - Lithium
  • - 3 V 75 mAh
  • - 1 pc(s)
More>>>
Short summary description Varta CR1620 P 1-BL Panasonic Single-use battery Lithium:
This short summary of the Varta CR1620 P 1-BL Panasonic Single-use battery Lithium data-sheet is auto-generated and uses the product title and the first six key specs.

Varta CR1620 P 1-BL Panasonic, Single-use battery, CR1620, Lithium, 3 V, 1 pc(s), 75 mAh

Long summary description Varta CR1620 P 1-BL Panasonic Single-use battery Lithium:
This is an auto-generated long summary of Varta CR1620 P 1-BL Panasonic Single-use battery Lithium based on the first three specs of the first five spec groups.

Varta CR1620 P 1-BL Panasonic. Battery type: Single-use battery, Battery size(s): CR1620, Battery technology: Lithium. Height: 2 mm, Diameter: 1.6 cm, Weight: 1.3 g. Battery form factor: Button/coin, Dimensions (WxDxH): 16 x 16 x 2 mm

Battery
Battery type *
Single-use battery
Battery size(s) *
CR1620
Battery technology *
Lithium
Battery voltage *
3 V
Battery capacity
75 mAh
Product colour
Silver
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
2 mm
Diameter
1.6 cm
Weight
1.3 g
Other features
Battery form factor
Button/coin
Dimensions (WxDxH)
16 x 16 x 2 mm