location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell LR9/V625U/PX625A 1BL Single-use battery Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LR9/V625U/PX625A Duracell 1BL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42108 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2019 14:43:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Duracell LR9/V625U/PX625A 1BL Single-use battery Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-use battery
  • - Alkaline
  • - 1.5 V 200 mAh
  • - 1 pc(s)
More>>>
Short summary description Duracell LR9/V625U/PX625A 1BL Single-use battery Alkaline:
This short summary of the Duracell LR9/V625U/PX625A 1BL Single-use battery Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell LR9/V625U/PX625A 1BL, Single-use battery, Alkaline, 1.5 V, 1 pc(s), 200 mAh, Silver

Long summary description Duracell LR9/V625U/PX625A 1BL Single-use battery Alkaline:
This is an auto-generated long summary of Duracell LR9/V625U/PX625A 1BL Single-use battery Alkaline based on the first three specs of the first five spec groups.

Duracell LR9/V625U/PX625A 1BL. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 1.5 V. Height: 6.1 mm, Diameter: 1.55 cm. Battery form factor: Button/coin, Dimensions (WxDxH): 15.5 x 15.5 x 6.1 mm

Battery
Battery type *
Single-use battery
Battery technology *
Alkaline
Battery voltage *
1.5 V
Battery capacity
200 mAh
Product colour
Silver
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
6.1 mm
Diameter
1.55 cm
Other features
Battery form factor
Button/coin
Dimensions (WxDxH)
15.5 x 15.5 x 6.1 mm