location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tecxus MP f/ ERI T220/K700(BST-30) 700mAh Li-Ion Battery Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tecxus Check ‘Tecxus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP f/ ERI T220/K700(BST-30) 700mAh Li-Ion
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
36194 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250145303740
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Tecxus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tecxus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2019 09:59:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tecxus MP f/ ERI T220/K700(BST-30) 700mAh Li-Ion Battery Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 700 mAh
  • - 1 pc(s)
  • - Black, White
More>>>
Short summary description Tecxus MP f/ ERI T220/K700(BST-30) 700mAh Li-Ion Battery Black, White:
This short summary of the Tecxus MP f/ ERI T220/K700(BST-30) 700mAh Li-Ion Battery Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tecxus MP f/ ERI T220/K700(BST-30) 700mAh Li-Ion, Battery, Black, White, Lithium-Ion (Li-Ion), 700 mAh, 3.7 V, 32 mm

Long summary description Tecxus MP f/ ERI T220/K700(BST-30) 700mAh Li-Ion Battery Black, White:
This is an auto-generated long summary of Tecxus MP f/ ERI T220/K700(BST-30) 700mAh Li-Ion Battery Black, White based on the first three specs of the first five spec groups.

Tecxus MP f/ ERI T220/K700(BST-30) 700mAh Li-Ion. Product type: Battery, Product colour: Black, White, Battery technology: Lithium-Ion (Li-Ion). Width: 32 mm, Height: 6 mm, Depth: 55 mm. Quantity per pack: 1 pc(s). Dimensions (WxDxH): 32 x 55 x 6 mm, Compatible products: Sony-Ericsson F500i, K300i, K500i, K508, K700i, T220, T226, T230, Z200., Number of batteries included: 1 pc(s)