Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Weltron HDMI 2m 2m HDMI HDMI Black HDMI cable

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Weltron
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI 2m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-804-2M
Category HDMI cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Weltron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 14 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5438
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 14-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 20 Oct 2017 17:43:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Weltron HDMI 2m 2m HDMI HDMI Black HDMI cable :
The short editorial description of Weltron HDMI 2m 2m HDMI HDMI Black HDMI cable

Hi-Speed w/ Ethernet HDMI Cable 2m
More>>>
Short summary description Weltron HDMI 2m 2m HDMI HDMI Black HDMI cable:
This short summary of the Weltron HDMI 2m 2m HDMI HDMI Black HDMI cable data-sheet is auto-generated and uses the product title and the first six key specs.
Weltron HDMI 2m, 2 m, HDMI, HDMI, Black, Male/Male, Gold
Long summary description Weltron HDMI 2m 2m HDMI HDMI Black HDMI cable :

Weltron HDMI 2m. Cable length: 2 m, Connector 1: HDMI, Connector 2: HDMI

This is an auto-generated long summary of Weltron HDMI 2m 2m HDMI HDMI Black HDMI cable based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Weltron

Weltron HDMI 1m 1m HDMI HDMI Black HDMI cable
(show image)
91-804-1M HDMI 1m  — 
Weltron

Weltron HDMI 25m 25m HDMI HDMI Black HDMI cable
(show image)
91-804-25M HDMI 25m  — 
Weltron

Weltron HDMI 15m 15m HDMI HDMI Black HDMI cable
(show image)
91-804-15M HDMI 15m  — 
Weltron

Weltron HDMI 5m 5m HDMI HDMI Black HDMI cable
(show image)
91-804-5M HDMI 5m  — 
Weltron

Weltron HDMI 20m 20m HDMI HDMI Black HDMI cable
(show image)
91-804-20M HDMI 20m  — 
Weltron

Weltron HDMI 3m 3m HDMI HDMI Black HDMI cable
(show image)
91-804-3M HDMI 3m  — 
Weltron

Weltron HDMI 10m 10m HDMI HDMI Black HDMI cable
(show image)
91-804-10M HDMI 10m  — 
Weltron

Weltron HDMI 8m 8m HDMI HDMI Black HDMI cable
(show image)
91-804-8M HDMI 8m  — 
Country Distributor
Australia 1 distributor(s)