location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Weltron HDMI 15m HDMI cable HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Weltron Check ‘Weltron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMI 15m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-804-15M
Category: HDMI Cables Check ‘Weltron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Weltron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Weltron HDMI 15m HDMI cable HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15 m
  • - HDMI Type A (Standard)
  • - HDMI Type A (Standard)
  • - Black
Long product name Weltron HDMI 15m HDMI cable HDMI Type A (Standard) Black :
The long product name of Weltron HDMI 15m HDMI cable HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hi-Speed w/ Ethernet HDMI Cable 15m
More>>>
Short summary description Weltron HDMI 15m HDMI cable HDMI Type A (Standard) Black:
This short summary of the Weltron HDMI 15m HDMI cable HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Weltron HDMI 15m, 15 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description Weltron HDMI 15m HDMI cable HDMI Type A (Standard) Black:
This is an auto-generated long summary of Weltron HDMI 15m HDMI cable HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Weltron HDMI 15m. Cable length: 15 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Product colour: Black

Brand Image Product code Product Stock Price from
Weltron

Weltron HDMI 8m HDMI cable HDMI Type A (Standard) Black
(show image)
91-804-8M HDMI 8m 0.00
(excl. VAT)
0 (incl. VAT)
Weltron

Weltron HDMI 5m HDMI cable HDMI Type A (Standard) Black
(show image)
91-804-5M HDMI 5m 0.00
(excl. VAT)
0 (incl. VAT)
Weltron

Weltron HDMI 3m HDMI cable HDMI Type A (Standard) Black
(show image)
91-804-3M HDMI 3m 0.00
(excl. VAT)
0 (incl. VAT)
Weltron

Weltron HDMI 2m HDMI cable HDMI Type A (Standard) Black
(show image)
91-804-2M HDMI 2m 0.00
(excl. VAT)
0 (incl. VAT)
Weltron

Weltron HDMI 25m HDMI cable HDMI Type A (Standard) Black
(show image)
91-804-25M HDMI 25m 0.00
(excl. VAT)
0 (incl. VAT)
Weltron

Weltron HDMI 20m HDMI cable HDMI Type A (Standard) Black
(show image)
91-804-20M HDMI 20m 0.00
(excl. VAT)
0 (incl. VAT)
Weltron

Weltron HDMI 1m HDMI cable HDMI Type A (Standard) Black
(show image)
91-804-1M HDMI 1m 0.00
(excl. VAT)
0 (incl. VAT)
Weltron

Weltron HDMI 10m HDMI cable HDMI Type A (Standard) Black
(show image)
91-804-10M HDMI 10m 0.00
(excl. VAT)
0 (incl. VAT)