location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Weltron 15ft USB cable USB 2.0 4.57 m USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Weltron Check ‘Weltron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-USB-AA-15 show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Weltron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Weltron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3001
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 19:39:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Weltron 15ft USB cable USB 2.0 4.57 m USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.57 m
  • - USB A Male
  • - USB A Male
  • - USB 2.0
  • - Black
Long product name Weltron 15ft USB cable USB 2.0 4.57 m USB A Black :
The long product name of Weltron 15ft USB cable USB 2.0 4.57 m USB A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Male A - USB Male A, 15ft
More>>>
Short summary description Weltron 15ft USB cable USB 2.0 4.57 m USB A Black:
This short summary of the Weltron 15ft USB cable USB 2.0 4.57 m USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Weltron 15ft, 4.57 m, USB A, USB A, USB 2.0, Male/Male, Black

Long summary description Weltron 15ft USB cable USB 2.0 4.57 m USB A Black:
This is an auto-generated long summary of Weltron 15ft USB cable USB 2.0 4.57 m USB A Black based on the first three specs of the first five spec groups.

Weltron 15ft. Cable length: 4.57 m. Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Male, Product colour: Black