location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Weltron 48-port Cat6 2U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Weltron Check ‘Weltron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48-port Cat6 2U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-48PPC6
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Weltron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Weltron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2020 09:42:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Weltron 48-port Cat6 2U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ports quantity: 48
  • - 2U
  • - Black
Long product name Weltron 48-port Cat6 2U :
The long product name of Weltron 48-port Cat6 2U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48-Port Cat6 Patch Panel, 110 Type, 568A/B Compatible, 2U Rackmount
More>>>
Short summary description Weltron 48-port Cat6 2U:
This short summary of the Weltron 48-port Cat6 2U data-sheet is auto-generated and uses the product title and the first six key specs.

Weltron 48-port Cat6 2U, RJ-45, Black, Metal, Rack mounting, 2U

Long summary description Weltron 48-port Cat6 2U:
This is an auto-generated long summary of Weltron 48-port Cat6 2U based on the first three specs of the first five spec groups.

Weltron 48-port Cat6 2U. Connector(s): RJ-45. Product colour: Black, Material: Metal, Mounting: Rack mounting