X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wecare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WEC4322
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WEC4322
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wecare: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 18 Nov 2015 10:22:45
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7014
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Short summary description Wecare WEC4322 ink cartridge:
This short summary of the Wecare WEC4322 ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Wecare WEC4322, Cyan, Stylus C64 / C64 Photo Edition / C65 / C66 / C66 Photo Edition / C84 / C84 Photo Edition / C84 Wifi , Inkjet, 20 ml
Long summary description Wecare WEC4322 ink cartridge:
This is an auto-generated long summary of Wecare WEC4322 ink cartridge based on the first three specs of the first five spec groups.
Wecare WEC4322. Printing colours: Cyan, Capacity: 20.5 ml, Page yield: 210 pages
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan
Capacity
Maximum amount that something can contain.
20.5 ml
Page yield
How many pages can be produced.
210 pages
Quantity
The number of products there are.
1
Features
Compatible products *
Other products that can be used with this product.
Stylus C64 / C64 Photo Edition / C65 / C66 / C66 Photo Edition / C84 / C84 Photo Edition / C84 Wifi / C84CN / C84N / C84PE / C84WN / C85 / C86 / C86 Photo Edition / CX3500 / CX3600 / CX3650 / CX6400 / CX6500 / CX6600
Print cartridge volume (metric)
20 ml
Print technology
Indicates the method used to print by this product.
Inkjet
Colour
Yes
Brand
Image
Product code
Product
Stock
Price from
Epson

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63340 channel partners already
Epson Singlepack Cyan T0442 DURABrite Ink High Capacity
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C13T04424010
USD 1.56
(excl. VAT)
USD 1.90(incl. VAT)
Epson

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63340 channel partners already
Epson Singlepack Cyan T0442 DURABrite Ink High Capacity
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C13T04424020
USD 13.03
(excl. VAT)
USD 15.64(incl. VAT)