X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wecare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WEC4230
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WEC4230
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wecare: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Nov 2015 15:45:36
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8873
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Short summary description Wecare WEC4230 ink cartridge:
This short summary of the Wecare WEC4230 ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
Wecare WEC4230, Black, BJC 3000 / 6100 / 6200 / 6200Photo / 6500serie Multipass C100 / F30 / F50serie, Inkjet
Long summary description Wecare WEC4230 ink cartridge:
This is an auto-generated long summary of Wecare WEC4230 ink cartridge based on the first three specs of the first five spec groups.
Wecare WEC4230. Printing colours: Black, Capacity: 29 ml, Page yield: 703 pages
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Capacity
Maximum amount that something can contain.
29 ml
Page yield
How many pages can be produced.
703 pages
Features
Compatible products *
Other products that can be used with this product.
BJC 3000 / 6100 / 6200 / 6200Photo / 6500serie
Multipass C100 / F30 / F50serie
Pixma iP3000 / iP4000 / iP4000R / iP5000serie
Canon i550 / i560 / i6100 / i6500serie / i850 / i860 / i865 / S400 / S450 / S4500 / S500 / S520 / S530 / S630 / S6300serie / S750
Smartbase MP700 / MP730 / MP750 / MP755 / MP760 / MP780serie / MPC100 / MPC400 / MPC600serie
Quantity
The number of products there are.
1
Colour
Yes
Print technology
Indicates the method used to print by this product.
Inkjet
Maximum duty cycle
The maximum number of prints/copies made by a printer/copier in a fixed period.
310 pages per month
Dr. Grauert (ECMA-132/ISO 10561) yields (pages)
500 pages