X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wecare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge HP51625A kleur
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WEC1110
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wecare: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 10 Dec 2015 12:04:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 4858
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Wecare Inktcartridge HP51625A kleur:
The short editorial description of Wecare Inktcartridge HP51625A kleur
WEC1110

Marketing text Wecare Inktcartridge HP51625A kleur

:
The official marketing text of Wecare Inktcartridge HP51625A kleur as supplied by the manufacturer
Using genuine Wecare cartridges lowers your maintenance costs and helps reduce technical support calls. Genuine Wecare cartridges generate optimum print quality and give you maximum productivity.
-High Resolution produces precise images and text.
-Pigment based ink for laser quality text.
-Fade resistant for document storage.
-Clean and easy inkjet refill tool system .

For use with Deskjet 310, 320, 340, 400, 500, Deskwriter
C310, 320, 540, 550C en 560C.
Short summary description Wecare Inktcartridge HP51625A kleur:
This short summary of the Wecare Inktcartridge HP51625A kleur data-sheet is auto-generated and uses the product title and the first six key specs.
Wecare Inktcartridge HP51625A kleur, 40 @ 30%, 3 x 7,6 ml, Inkjet
Long summary description Wecare Inktcartridge HP51625A kleur:
This is an auto-generated long summary of Wecare Inktcartridge HP51625A kleur based on the first three specs of the first five spec groups.
Wecare Inktcartridge HP51625A kleur. Page yield footnote: 40 @ 30%, Print technology: Inkjet, Print cartridge volume (metric): 3 x 7,6 ml
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
40 @ 30%
Features
Print cartridge volume (metric)
3 x 7,6 ml
Print technology
Indicates the method used to print by this product.
Inkjet
Colour
Yes