location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

WatchGuard European Firebox SOHO 6tc Wireless - 10-User hardware firewall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
WatchGuard Check ‘WatchGuard’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
European Firebox SOHO 6tc Wireless - 10-User
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WG006030-EU
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘WatchGuard’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by WatchGuard: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:22:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name WatchGuard European Firebox SOHO 6tc Wireless - 10-User hardware firewall :
The long product name of WatchGuard European Firebox SOHO 6tc Wireless - 10-User hardware firewall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Firebox SOHO 6tc Wireless. Real-World Wireless and Branch Office Security. European 10-User
More>>>
Short summary description WatchGuard European Firebox SOHO 6tc Wireless - 10-User hardware firewall:
This short summary of the WatchGuard European Firebox SOHO 6tc Wireless - 10-User hardware firewall data-sheet is auto-generated and uses the product title and the first six key specs.

WatchGuard European Firebox SOHO 6tc Wireless - 10-User, Brecis MSP, MSP2000, 150 MHz, Dynamic Stateful Packet Filter - All static port TCP/IP services Security Proxies - SOCKS V.5 ..., VPN Throughput - 20 Mbps IPSec Tunnel: MD5-HMAC authentication algorithm SHA1-HMAC..., Secure Remote Management. Secure Encrypted Logging. Syslog Support. WAN Internet Connection...

Long summary description WatchGuard European Firebox SOHO 6tc Wireless - 10-User hardware firewall:
This is an auto-generated long summary of WatchGuard European Firebox SOHO 6tc Wireless - 10-User hardware firewall based on the first three specs of the first five spec groups.

WatchGuard European Firebox SOHO 6tc Wireless - 10-User. Processor family: Brecis MSP, Processor model: MSP2000, Processor frequency: 150 MHz. Firewall security: Dynamic Stateful Packet Filter - All static port TCP/IP services Security Proxies - SOCKS V.5 ..., VPN support: VPN Throughput - 20 Mbps IPSec Tunnel: MD5-HMAC authentication algorithm SHA1-HMAC.... Management protocols: Secure Remote Management. Secure Encrypted Logging. Syslog Support. WAN Internet Connection.... Minimum RAM: 16 MB, Minimum flash memory: 4 MB. Dimensions (WxDxH): 254 x 152.4 x 182.9 mm, Weight: 285 g

Brand Image Product code Product Stock Price from
WatchGuard

WatchGuard SSL 100 hardware firewall
(show image)
WG100000 SSL 100 0.00
(excl. VAT)
0 (incl. VAT)