location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Walimex Softbox PLUS 60x80 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Walimex Check ‘Walimex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Softbox PLUS 60x80 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16149
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250234561495
Category:
A camera kit contains all of the apparatus you need to build a camera.
Camera Kits Check ‘Walimex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Walimex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Walimex Softbox PLUS 60x80 cm:
This short summary of the Walimex Softbox PLUS 60x80 cm data-sheet is auto-generated and uses the product title and the first six key specs.

Walimex Softbox PLUS 60x80 cm, Black, Silver, Metal, Nylon, 1.1 kg, 600 mm, 800 mm

Long summary description Walimex Softbox PLUS 60x80 cm:
This is an auto-generated long summary of Walimex Softbox PLUS 60x80 cm based on the first three specs of the first five spec groups.

Walimex Softbox PLUS 60x80 cm. Product colour: Black, Silver, Material: Metal, Nylon. Weight: 1.1 kg, Length: 600 mm, Width: 800 mm

Brand Image Product code Product Stock Price from
Walimex

Walimex 16142 camera kit
(show image)
16142 16142 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex 16143 camera kit
(show image)
16143 16143 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex 16144 camera kit
(show image)
16144 16144 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex 16145 camera kit
(show image)
16145 16145 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex 16146 camera kit
(show image)
16146 16146 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex Softbox PLUS 60x80 cm
(show image)
16147 Softbox PLUS 60x80 cm 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex Softbox PLUS 60x80 cm
(show image)
16151 Softbox PLUS 60x80 cm 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex Softbox PLUS 60x80 cm
(show image)
16150 Softbox PLUS 60x80 cm 0.00
(excl. VAT)
0 (incl. VAT)
Walimex

Walimex Softbox PLUS 60x80 cm
(show image)
16148 Softbox PLUS 60x80 cm 0.00
(excl. VAT)
0 (incl. VAT)