X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wacom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intuos3 Grip Pen
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZP-501E show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4949268610858
Category :
Wireless computer input device which allows users to point to items on a screen on write and draw on screen.
light pens
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Oct 2016 10:11:12
The date of the most recent change of this product data-sheet in Icecat.
Product views: 106460
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Long product name Wacom Intuos3 Grip Pen:
The short editorial description of Wacom Intuos3 Grip Pen
INTUOS3 GRIP PEN

Marketing text Wacom Intuos3 Grip Pen

:
The official marketing text of Wacom Intuos3 Grip Pen as supplied by the manufacturer
The Intuos3 Grip Pen is equipped with a waisted rubberised grip area that reduces gripping power by up to 40%, relieving stress and alleviating writing fatigue.

The optimum weight, the perfect balance and its tilt sensitivity making it the most natural freehand tool designed for extensive use. It is the must have for professional Intuos3 users.

It includes replaceable pen nibs as well as a new Stroke and Felt pen nib.

Intuos3 input devices can not be used with Intuos1 or Intuos2 tablets!

Waisted rubberised grip area
Pressure-sensitive pen tip
Tilt sensitive
Removable & programmable double-side switch
Eraser
Tool ID
Short summary description Wacom Intuos3 Grip Pen:
This short summary of the Wacom Intuos3 Grip Pen data-sheet is auto-generated and uses the product title and the first six key specs.
Wacom Intuos3 Grip Pen, 175 x 15 mm
Long summary description Wacom Intuos3 Grip Pen:
This is an auto-generated long summary of Wacom Intuos3 Grip Pen based on the first three specs of the first five spec groups.
Wacom Intuos3 Grip Pen. Pen dimensions LxD: 175 x 15 mm, Pen weight: 18 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Weight & dimensions
Pen dimensions LxD
175 x 15 mm
Pen weight
How heavy the pen is.
18 g
Technical details
Pressure levels
A gradation of applied amount of pressure.
1024
Brand
Image
Product code
Product
Stock
Price from
Wacom 10 Felt nibs (refill)
Wacom 10 Felt nibs (refill)
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
PSI-A038
 —