X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wacom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 A5 SERIEEL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XD-0608P
Category :
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
graphic tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wacom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:57:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14658
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Warranty: grant a two years legal warranty on all products.
Long product name Wacom 2 A5 SERIEEL:
The short editorial description of Wacom 2 A5 SERIEEL
INTUOS2 A5 SRL TABLET

Marketing text Wacom 2 A5 SERIEEL

:
The official marketing text of Wacom 2 A5 SERIEEL as supplied by the manufacturer
With an active area of 203 x 162 mm, the Intuos2 A5 fits easily on a desktop, in a briefcase or on your lap. The perfect size for people whose ideas are bigger than their desks, the Intuos A5 includes a transparent overlay for holding artwork place and a programmable menu strip for your favourite keyboard shortcut.
-Pressure Sensitivity .
-Tilt Sensitivity .
-Tool ID .
-Dual Track .
-Absolute Positioning .
-Eraser .
-Cord-/battery-less .
-Transparent Overlay .
-Removable Menu Strip .
-Plug and Play .
-Accuracy: +/- 0.25 mm .
-Connection: RS-232C Serial Port Interface (PC Version).
-Max. Data Rate: 200 pps .
-Pressure Levels: 1,024 .
Configurations for PC, SGI:
-Intuos Tablet A5 .
-Intuos2 2D Mouse .
-Intuos2 Grip Pen .
-Grip Pen stand .
-Driver CD-ROM (driver, manual, PenTools 3.0 in English, French, German, Spanish, Italian) .
-Painter Classic CD-ROM (in English, French, German) .
-penPalette CD-ROM (in English, French, German) .
-Quick Install Sheet .
-240V AC Power adapter .
Short summary description Wacom 2 A5 SERIEEL:
This short summary of the Wacom 2 A5 SERIEEL data-sheet is auto-generated and uses the product title and the first six key specs.
Wacom 2 A5 SERIEEL, Serial, 203.2 x 162.4 mm, Driver CD-ROM (driver, manual, PenTools 3.0 in English, French, German, Spanish, Italian) , 334 x 258 x 14 mm, Windows95 or later Windows NT 4.0 or later CD-ROM drive available serial port, Windows95 or later Windows NT 4.0 or later
Long summary description Wacom 2 A5 SERIEEL:
This is an auto-generated long summary of Wacom 2 A5 SERIEEL based on the first three specs of the first five spec groups.
Wacom 2 A5 SERIEEL. Device interface: Serial, Working area: 203.2 x 162.4 mm, Maximum reading height: 1 cm. Bundled software: Driver CD-ROM (driver, manual, PenTools 3.0 in English, French, German, Spanish, Italian) . Dimensions (WxDxH): 334 x 258 x 14 mm, Minimum system requirements: Windows95 or later Windows NT 4.0 or later CD-ROM drive available serial port, Compatible operating systems: Windows95 or later Windows NT 4.0 or later
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Tablet
Device interface*
The ports (sockets) where the device connects with other devices.
Serial
Working area*
The area that can be worked on.
203.2 x 162.4 mm
Maximum reading height*
The maximum height at which the screen or image can be read.
1 cm
Resolution*
The degree of detail in a device.
2540
Technical details
I/O ports
An interface on a device to which you can connect another device.
Serial
Packaging content
Bundled software *
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Driver CD-ROM (driver, manual, PenTools 3.0 in English, French, German, Spanish, Italian)
Painter Classic CD-ROM (in English, French, German)
penPalette CD-ROM (in English, French, German)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
334 x 258 x 14 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows95 or later
Windows NT 4.0 or later
Minimum system requirements
Windows95 or later
Windows NT 4.0 or later
CD-ROM drive
available serial port
Brand
Image
Product code
Product
Stock
Price from
Wacom Intuos A5 INTUOS TABLET SERIEEL INCL MUIS/PEN/SOFTWARE
Wacom Intuos A5 INTUOS TABLET SERIEEL INCL MUIS/PEN/SOFTWARE
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
XD-0608P-NL
 — 
Wacom Intuos INTUOS2 A5 SRL TABLET FR
Wacom Intuos INTUOS2 A5 SRL TABLET FR
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
XD-0608P-F
 — 
Wacom Intuos INTUOS2 A5 SRL TABLET
Wacom Intuos INTUOS2 A5 SRL TABLET
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
XD-0608P-D
 —