location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's Q 7120 Flat panel furniture

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q 7120 Flat panel furniture
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q 7120
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2021 11:37:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vogel's Q 7120 Flat panel furniture :
The long product name of Vogel's Q 7120 Flat panel furniture. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Q 7120 Timeless universal Plasma/LCD/Audio cabinet. This cabinet features four hidden wheels and a self-closing drawer for additional storage. This universal cabinet can be used for Plasma and LCD screens up to 46” (117 cm) large and 4 pieces of audio and DVD equipment can be stored in the cabinet.
More>>>
Vogel's Q 7120 Flat panel furniture:
The official description of Vogel's Q 7120 Flat panel furniture as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Q 7120 Timeless universal Plasma/LCD/Audio cabinet. This cabinet features four hidden wheels and a self-closing drawer for additional storage. This universal cabinet can be used for Plasma and LCD screens up to 46” (117 cm) large and 4 pieces of audio and DVD equipment can be stored in the cabinet. This cabinet can support smaller screens, but a 46” screen will fit the best. The cabinet has 2 crystallite, tempered safety glass shelves which can be placed at different heights (3.2 cm increments) and it can be easily moved thanks to the hidden wheels. Side cupboards and a drawer can hold DVDs or CDs and the Cable Inlay System (CIS) will cleverly hide all your cables. This slim cabinet is available in three colors; Silver, White and High Gloss Black. With its unique and timeless design this cabinet fits perfectly in every interior.

Short summary description Vogel's Q 7120 Flat panel furniture:
This short summary of the Vogel's Q 7120 Flat panel furniture data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's Q 7120 Flat panel furniture, Floor, 42.5 cm, 35.5 cm, 74 kg, 74 g

Long summary description Vogel's Q 7120 Flat panel furniture:
This is an auto-generated long summary of Vogel's Q 7120 Flat panel furniture based on the first three specs of the first five spec groups.

Vogel's Q 7120 Flat panel furniture. Mounting type: Floor. Depth (max): 42.5 cm, Height (max): 35.5 cm, Weight: 74 kg. Net weight: 74 g